Souriau Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton 8LT515F19BB

Description
8LT 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
8LT 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515F19BB - PEI-Genesis
Philadelphia, PA, United States
8LT 19C 19#20 SKT PLUG

8LT 19C 19#20 SKT PLUG

Buy Now
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton - 21AC5600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton
21AC5600
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton 21AC5600
CIRCULAR CONN, PLUG, 15-19, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-19, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515F19BB 21AC5600
Product Name Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details