Souriau Circular Conn, Plug, 15-15, Cable; Product Range Souriau-Sunbank/eaton 8LT515F15SD

Description
8LT 15C 14#20 1#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 15C 14#20 1#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515F15SD - PEI-Genesis
Philadelphia, PA, United States
8LT 15C 14#20 1#16 SKT PLUG

8LT 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Conn, Plug, 15-15, Cable; Product Range Souriau-Sunbank/eaton - 21AC5569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-15, Cable; Product Range Souriau-Sunbank/eaton
21AC5569
Circular Conn, Plug, 15-15, Cable; Product Range Souriau-Sunbank/eaton 21AC5569
CIRCULAR CONN, PLUG, 15-15, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-15 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-15, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515F15SD 21AC5569
Product Name Circular Conn, Plug, 15-15, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers