Souriau Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton 8LT515F05PD-LC

Description
8LT 5C 5#16 PIN PLUG
Request a Quote Datasheet
Description
8LT 5C 5#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515F05PD-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 5C 5#16 PIN PLUG

8LT 5C 5#16 PIN PLUG

Buy Now
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton - 21AC5538 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton
21AC5538
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton 21AC5538
CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515F05PD-LC 21AC5538
Product Name Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details