Souriau Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton 8LT515F05AB

Description
8LT 5C 5#16 PIN PLUG
Request a Quote Datasheet
Description
8LT 5C 5#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515F05AB - PEI-Genesis
Philadelphia, PA, United States
8LT 5C 5#16 PIN PLUG

8LT 5C 5#16 PIN PLUG

Buy Now
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton - 21AC5524 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton
21AC5524
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton 21AC5524
CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515F05AB 21AC5524
Product Name Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers