Souriau Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton 8LT515B35BN

Description
8LT 37C 37#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 37C 37#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515B35BN - PEI-Genesis
Philadelphia, PA, United States
8LT 37C 37#22D SKT PLUG

8LT 37C 37#22D SKT PLUG

Buy Now
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton - 19AC2022 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton
19AC2022
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton 19AC2022
CIRCULAR CONN, PLUG, 15-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 15-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515B35BN 19AC2022
Product Name Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-1TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 13 to 14 AWG
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details