Souriau Circular Conn, Plug, 13-35, Cable; Product Range Souriau-Sunbank/eaton 8LT513F35SN

Description
8LT 22C 22#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 22C 22#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT513F35SN - PEI-Genesis
Philadelphia, PA, United States
8LT 22C 22#22D SKT PLUG

8LT 22C 22#22D SKT PLUG

Buy Now
Circular Conn, Plug, 13-35, Cable; Product Range Souriau-Sunbank/eaton - 19AC1995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13-35, Cable; Product Range Souriau-Sunbank/eaton
19AC1995
Circular Conn, Plug, 13-35, Cable; Product Range Souriau-Sunbank/eaton 19AC1995
CIRCULAR CONN, PLUG, 13-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-35 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 13-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:13-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT513F35SN 19AC1995
Product Name Circular Conn, Plug, 13-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Connector/Terminal/Pin - 45073954 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 24 volts
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details