8LT 8C 8#20 SKT PLUG
CIRCULAR CONN, PLUG, 13-8, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT513F08BN | 19AC1988 |
| Product Name | Circular Conn, Plug, 13-8, Cable; Product Range Souriau-Sunbank/eaton | |
| Gender | Male / Plug |