Souriau Circular Conn, Plug, 13-4, Cable; Product Range Souriau-Sunbank/eaton 8LT513F04BB

Description
CIRCULAR CONN, PLUG, 13-4, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 13-4, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 13-4, Cable; Product Range Souriau-Sunbank/eaton - 21AC5267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13-4, Cable; Product Range Souriau-Sunbank/eaton
21AC5267
Circular Conn, Plug, 13-4, Cable; Product Range Souriau-Sunbank/eaton 21AC5267
CIRCULAR CONN, PLUG, 13-4, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 13-4, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC5267
Product Name Circular Conn, Plug, 13-4, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products