8LT 7C 7#20 SKT PLUG
CIRCULAR CONN, PLUG, 11-99, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT511F99SB | 21AC5107 |
| Product Name | Circular Conn, Plug, 11-99, Cable; Product Range Souriau-Sunbank/eaton | |
| Gender | Male / Plug |