8LT 6C 6#20 PIN PLUG
CIRCULAR CONN, PLUG, 11-98, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT511B98AC | 21AC5003 |
| Product Name | Circular Conn, Plug, 11-98, Cable; Product Range Souriau-Sunbank/eaton | |
| Gender | Male / Plug |