Souriau Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 8LT511B35SB

Description
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:11-35 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:11-35 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC4995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
21AC4995
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 21AC4995
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:11-35 RoHS Compliant: No

CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:11-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4995
Product Name Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Female, Adapter - SALE-9324 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RP SMA (F) R/A Connector for RG316 Cable - ET-SFRRA-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details