Souriau Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 8LT511B35BC

Description
8LT 13C 13#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 13C 13#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT511B35BC - PEI-Genesis
Philadelphia, PA, United States
8LT 13C 13#22D SKT PLUG

8LT 13C 13#22D SKT PLUG

Buy Now
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC4983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
21AC4983
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 21AC4983
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT511B35BC 21AC4983
Product Name Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details