CIRCULAR CONN, PLUG, 11-5, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21AC4967 |
| Product Name | Circular Conn, Plug, 11-5, Cable; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |