Souriau Circular Conn, Plug, 11-4, Cable; Product Range Souriau-Sunbank/eaton 8LT511B04PC

Description
CIRCULAR CONN, PLUG, 11-4, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-4 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 11-4, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 11-4, Cable; Product Range Souriau-Sunbank/eaton - 21AC4961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-4, Cable; Product Range Souriau-Sunbank/eaton
21AC4961
Circular Conn, Plug, 11-4, Cable; Product Range Souriau-Sunbank/eaton 21AC4961
CIRCULAR CONN, PLUG, 11-4, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-4 RoHS Compliant: No

CIRCULAR CONN, PLUG, 11-4, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4961
Product Name Circular Conn, Plug, 11-4, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data