Souriau Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton 8LT511B02PC

Description
CIRCULAR CONN, PLUG, 11-2, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-2 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 11-2, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton - 21AC4941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton
21AC4941
Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton 21AC4941
CIRCULAR CONN, PLUG, 11-2, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-2 RoHS Compliant: No

CIRCULAR CONN, PLUG, 11-2, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4941
Product Name Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22023-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details