Souriau Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton 8LT511B02BC

Description
8LT 2C 2#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 2C 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT511B02BC - PEI-Genesis
Philadelphia, PA, United States
8LT 2C 2#16 SKT PLUG

8LT 2C 2#16 SKT PLUG

Buy Now
Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton - 21AC4935 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton
21AC4935
Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton 21AC4935
CIRCULAR CONN, PLUG, 11-2, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 11-2, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT511B02BC 21AC4935
Product Name Circular Conn, Plug, 11-2, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details