Souriau Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT325F44AA

Description
8LT 8C 4#16 4#8 PIN RECP
Request a Quote Datasheet
Description
8LT 8C 4#16 4#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT325F44AA - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 4#16 4#8 PIN RECP

8LT 8C 4#16 4#8 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4741
Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4741
CIRCULAR CONN, RCPT, 25-44, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-44, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT325F44AA 21AC4741
Product Name Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Specs
Connector Type Military Connector
View Details