Souriau Circular Conn, Rcpt, 25-43, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT325F43SC

Description
CIRCULAR CONN, RCPT, 25-43, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 25-43, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 25-43, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-43, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4739
Circular Conn, Rcpt, 25-43, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4739
CIRCULAR CONN, RCPT, 25-43, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-43, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4739
Product Name Circular Conn, Rcpt, 25-43, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Strip Connector Standards - Type Solder Cup - A25001-010 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details