Souriau Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT325F24SC

Description
CIRCULAR CONN, RCPT, 25-24, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 25-24, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4685
Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4685
CIRCULAR CONN, RCPT, 25-24, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-24, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4685
Product Name Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V50F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8021D2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details