Souriau Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT325F19BB

Description
CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4664
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4664
CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4664
Product Name Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products