Souriau Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT325B24BB

Description
CIRCULAR CONN, RCPT, 25-24, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 25-24, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4522
Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4522
CIRCULAR CONN, RCPT, 25-24, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONN, RCPT, 25-24, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4522
Product Name Circular Conn, Rcpt, 25-24, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details