8LT 8C 8#8 SKT RECP
CIRCULAR CONN, RCPT, 25-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT325B08BB | 21AC4498 |
| Product Name | Circular Conn, Rcpt, 25-8, Wall Mount; Product Range Souriau-Sunbank/eaton | |
| Gender | Female / Jack |