Souriau Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT323F55SC-LC

Description
CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4410
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4410
CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4410
Product Name Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details