Souriau Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT323F55SB

Description
CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4407
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4407
CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4407
Product Name Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - NECU-S-M8G4-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details