Souriau Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT323F35AA

Description
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4348
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4348
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4348
Product Name Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details