Souriau Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT321Z39BA

Description
8LT 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet
Description
8LT 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT321Z39BA - PEI-Genesis
Philadelphia, PA, United States
8LT 39C 37#20 2#16 SKT RECP

8LT 39C 37#20 2#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4246
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4246
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT321Z39BA 21AC4246
Product Name Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details