Souriau Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT321Z16BN

Description
8LT 16C 16#16 SKT RECP
Request a Quote Datasheet
Description
8LT 16C 16#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT321Z16BN - PEI-Genesis
Philadelphia, PA, United States
8LT 16C 16#16 SKT RECP

8LT 16C 16#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4223
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4223
CIRCULAR CONN, RCPT, 21-16, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-16, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT321Z16BN 21AC4223
Product Name Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details