Souriau Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT321Z11BN

Description
8LT 11C 11#12 SKT RECP
Request a Quote Datasheet
Description
8LT 11C 11#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT321Z11BN - PEI-Genesis
Philadelphia, PA, United States
8LT 11C 11#12 SKT RECP

8LT 11C 11#12 SKT RECP

Buy Now
Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4211 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4211
Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4211
CIRCULAR CONN, RCPT, 21-11, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-11, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT321Z11BN 21AC4211
Product Name Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details