Souriau Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT321F39PC

Description
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4164 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4164
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4164
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4164
Product Name Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8719B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details