Souriau Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT321F35SD

Description
8LT 79C 79#22D SKT RECP
Request a Quote Datasheet
Description
8LT 79C 79#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT321F35SD - PEI-Genesis
Philadelphia, PA, United States
8LT 79C 79#22D SKT RECP

8LT 79C 79#22D SKT RECP

Buy Now
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4153
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4153
CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT321F35SD 21AC4153
Product Name Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Connector/Terminal/Pin - 45073954 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 24 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details