Souriau Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT321F35BA

Description
CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4140
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4140
CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4140
Product Name Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details