Souriau Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT321F16BD

Description
8LT 16C 16#16 SKT RECP
Request a Quote
Description
8LT 16C 16#16 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 21-16, Wall Mount from the Souriau 8LT Series is designed for applications requiring a reliable connection in a compact form factor. This connector features 16 contacts and utilizes crimp socket contact types, although contacts are not supplied with the connector. It is compliant with RoHS standards, ensuring it meets environmental regulations. The insert rotation is designated as D, which may be relevant for specific installation requirements. This product is suitable for various aerospace and military applications, providing durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 21-16, Wall Mount from the Souriau 8LT Series is designed for applications requiring a reliable connection in a compact form factor. This connector features 16 contacts and utilizes crimp socket contact types, although contacts are not supplied with the connector. It is compliant with RoHS standards, ensuring it meets environmental regulations. The insert rotation is designated as D, which may be relevant for specific installation requirements. This product is suitable for various aerospace and military applications, providing durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT321F16BD - PEI-Genesis
Philadelphia, PA, United States
8LT 16C 16#16 SKT RECP

8LT 16C 16#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4124
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4124
CIRCULAR CONN, RCPT, 21-16, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:DRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-16, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:DRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT321F16BD 21AC4124
Product Name Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products