Souriau Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT321B41SB

Description
CIRCULAR CONN, RCPT, 21-41, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 21-41, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC4083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC4083
Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC4083
CIRCULAR CONN, RCPT, 21-41, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONN, RCPT, 21-41, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC4083
Product Name Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details