The Circular Connector, Receptacle, 17-26, Wall Mount, part of the Souriau 8LT Series, features a wall mount receptacle design with 26 contacts. It utilizes crimp pin contact type, although contacts are not supplied with the connector. The contact plating is gold, ensuring good conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious applications. The 8LT Series is known for its robust construction and reliability, making it a viable option for aerospace and military applications.
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21AC3763 |
| Product Name | Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |