Souriau Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT317F26BA

Description
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3757
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3757
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC3757
Product Name Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products