Souriau Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT317F08PC-LC

Description
8LT 8C 8#16 PIN RECP
Request a Quote Datasheet
Description
8LT 8C 8#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT317F08PC-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#16 PIN RECP

8LT 8C 8#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3747
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3747
CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT317F08PC-LC 21AC3747
Product Name Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Backshells and Cable Clamps - A32515-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
8 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1601-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details