CIRCULAR CONN, RCPT, 17-6, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21AC3731 |
| Product Name | Circular Conn, Rcpt, 17-6, Wall Mount; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |