Souriau Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT317B99BC

Description
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3700
Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3700
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC3700
Product Name Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details