Souriau Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT317B99AC

Description
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 17-99, Wall Mount from the Souriau 8LT Series features a shell style designed for wall mounting and accommodates 23 contacts. This connector utilizes crimp pin contact types, although the contacts are not supplied with the product. The contact plating is gold, ensuring good conductivity and corrosion resistance. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications where a robust and reliable connection is necessary, particularly in aerospace and military environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 17-99, Wall Mount from the Souriau 8LT Series features a shell style designed for wall mounting and accommodates 23 contacts. This connector utilizes crimp pin contact types, although the contacts are not supplied with the product. The contact plating is gold, ensuring good conductivity and corrosion resistance. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications where a robust and reliable connection is necessary, particularly in aerospace and military environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3696
Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3696
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC3696
Product Name Circular Conn, Rcpt, 17-99, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1878-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details