Souriau Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT317B26SD

Description
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3668
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3668
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: No

CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC3668
Product Name Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products