Souriau Circular Conn, Rcpt, 15-19, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT315B19SA

Description
CIRCULAR CONN, RCPT, 15-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 15-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 15-19, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3376 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-19, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3376
Circular Conn, Rcpt, 15-19, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3376
CIRCULAR CONN, RCPT, 15-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: No

CIRCULAR CONN, RCPT, 15-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC3376
Product Name Circular Conn, Rcpt, 15-19, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1328-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
 - 322V018F46 - Powell Electronics, Inc.
Nicomatic North America
View Details
Contacts - 1317G17-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers