The Circular Connector, Receptacle, 13-98, Wall Mount, part of the Souriau 8LT Series, features a bayonet coupling style and is designed for robust applications. It accommodates 10 crimp pin contacts, ensuring reliable electrical connections. The contact plating is gold, which enhances conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its wall mount design allows for easy installation in various settings, making it a versatile choice for engineers seeking durable and efficient connectivity solutions.
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21AC3304 |
| Product Name | Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |