Souriau Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT313Z08BA

Description
8LT 8C 8#20 SKT RECP
Request a Quote Datasheet
Description
8LT 8C 8#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT313Z08BA - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#20 SKT RECP

8LT 8C 8#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3270 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3270
Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3270
CIRCULAR CONN, RCPT, 13-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT313Z08BA 21AC3270
Product Name Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details