Souriau
8Lt 4C 4#16 Pin Recp Souriau-Sunbank/eaton
8LT313F04PN
Description
8LT 4C 4#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8LT 4C 4#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
8Lt 4C 4#16 Pin Recp Souriau-Sunbank/eaton
07AK3998
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8LT313F04PN |
07AK3998 |
|
Product Name
|
|
8Lt 4C 4#16 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details