Souriau Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT313B98SC

Description
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3248
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3248
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC3248
Product Name Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products