CIRCULAR CONN, RCPT, 13-4, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21AC3171 |
| Product Name | Circular Conn, Rcpt, 13-4, Wall Mount; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |