Souriau Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT313B03SC

Description
CIRCULAR CONN, RCPT, 13-3, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 13-3, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3167
Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3167
CIRCULAR CONN, RCPT, 13-3, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-3, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC3167
Product Name Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1216 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers