Souriau Circular Conn, Rcpt, 11-4, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT311Z04AA

Description
CIRCULAR CONN, RCPT, 11-4, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 11-4, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 11-4, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-4, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3112
Circular Conn, Rcpt, 11-4, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3112
CIRCULAR CONN, RCPT, 11-4, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-4, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC3112
Product Name Circular Conn, Rcpt, 11-4, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details