Souriau Circular Conn, Rcpt, 11-99, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT311F99BC

Description
8LT 7C 7#20 SKT RECP
Request a Quote Datasheet
Description
8LT 7C 7#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT311F99BC - PEI-Genesis
Philadelphia, PA, United States
8LT 7C 7#20 SKT RECP

8LT 7C 7#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 11-99, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-99, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3091
Circular Conn, Rcpt, 11-99, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3091
CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT311F99BC 21AC3091
Product Name Circular Conn, Rcpt, 11-99, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers