Souriau Circular Connectors - 8LT223B35AN 8LT223B35AN

Description
Manufacturer: Souriau Win Source Part Number: 780863-8LT223B35AN Series: * Family Name: 8LT Categories: Connectors, Interconnects Introduction Date: April 20, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Souriau Win Source Part Number: 780863-8LT223B35AN Series: * Family Name: 8LT Categories: Connectors, Interconnects Introduction Date: April 20, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 8LT223B35AN - 780863-8LT223B35AN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 8LT223B35AN
780863-8LT223B35AN
Circular Connectors - 8LT223B35AN 780863-8LT223B35AN
Manufacturer: Souriau Win Source Part Number: 780863-8LT223B35AN Series: * Family Name: 8LT Categories: Connectors, Interconnects Introduction Date: April 20, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Souriau
Win Source Part Number: 780863-8LT223B35AN
Series: *
Family Name: 8LT
Categories: Connectors, Interconnects
Introduction Date: April 20, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 780863-8LT223B35AN
Product Name Circular Connectors - 8LT223B35AN
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details